United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EMHS500ARA361MKE0S

Description
360µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 160 mohm @ 100kHz 5000 Hrs @ 125°C
Request a Quote Datasheet
Description
360µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 160 mohm @ 100kHz 5000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-EMHS500ARA361MKE0STR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EMHS500ARA361MKE0STR-ND
Aluminum Electrolytic Capacitors 565-EMHS500ARA361MKE0STR-ND
360µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 160 mohm @ 100kHz 5000 Hrs @ 125°C

360µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 160 mohm @ 100kHz 5000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 565-EMHS500ARA361MKE0SDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EMHS500ARA361MKE0SDKR-ND
Aluminum Electrolytic Capacitors 565-EMHS500ARA361MKE0SDKR-ND
CAP ALUM 360UF 20% 50V SMD

CAP ALUM 360UF 20% 50V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 565-EMHS500ARA361MKE0SCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EMHS500ARA361MKE0SCT-ND
Aluminum Electrolytic Capacitors 565-EMHS500ARA361MKE0SCT-ND
CAP ALUM 360UF 20% 50V SMD

CAP ALUM 360UF 20% 50V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1202-EMHS500ARA361MKE0S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EMHS500ARA361MKE0S
Aluminum Electrolytic Capacitors 1202-EMHS500ARA361MKE0S
Capacitors

Capacitors

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 565-EMHS500ARA361MKE0STR-ND 565-EMHS500ARA361MKE0SDKR-ND 1202-EMHS500ARA361MKE0S
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Features Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U040DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details