United Chemi-Con, Inc. Aluminum Electrolytic Capacitors ELXZ500ETC470MFB5D

Description
47µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ELXZ500ETC470MFB5D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ELXZ500ETC470MFB5D-ND
Aluminum Electrolytic Capacitors ELXZ500ETC470MFB5D-ND
47µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

47µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Bulk / Capacitor, Aluminum, 50 V, Cap.47 , Dia.6 , Leng.11 Rohs Compliant United Chemi-Con - 72R8360 - Newark, An Avnet Company
Chicago, IL, United States
Bulk / Capacitor, Aluminum, 50 V, Cap.47 , Dia.6 , Leng.11 Rohs Compliant United Chemi-Con
72R8360
Bulk / Capacitor, Aluminum, 50 V, Cap.47 , Dia.6 , Leng.11 Rohs Compliant United Chemi-Con 72R8360
Bulk / Capacitor, Aluminum, 50 V, Cap.47 , Dia.6 , Leng.11 RoHS Compliant: Yes

Bulk / Capacitor, Aluminum, 50 V, Cap.47 , Dia.6 , Leng.11 RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ELXZ500ETC470MFB5D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ELXZ500ETC470MFB5D
Capacitors - Aluminum Electrolytic Capacitors ELXZ500ETC470MFB5D
CAP ALUM 47UF 20% 50V RADIAL

CAP ALUM 47UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ELXZ500ETC470MFB5D-ND 72R8360 ELXZ500ETC470MFB5D
Product Name Aluminum Electrolytic Capacitors Bulk / Capacitor, Aluminum, 50 V, Cap.47 , Dia.6 , Leng.11 Rohs Compliant United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details