United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKZE350ETS122ML20S

Description
1200µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
1200µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - EKZE350ETS122ML20S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
EKZE350ETS122ML20S-ND
Aluminum Electrolytic Capacitors EKZE350ETS122ML20S-ND
1200µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

1200µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EKZE350ETS122ML20S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKZE350ETS122ML20S
Capacitors - Aluminum Electrolytic Capacitors EKZE350ETS122ML20S
CAP ALUM 1200UF 20% 35V RAD T/H

CAP ALUM 1200UF 20% 35V RAD T/H

Supplier's Site
Bulk / Capacitor, Aluminum, 35 V, Cap.1200 , Dia.16 , Leng.20 Rohs Compliant United Chemi-Con - 72R8078 - Newark, An Avnet Company
Chicago, IL, United States
Bulk / Capacitor, Aluminum, 35 V, Cap.1200 , Dia.16 , Leng.20 Rohs Compliant United Chemi-Con
72R8078
Bulk / Capacitor, Aluminum, 35 V, Cap.1200 , Dia.16 , Leng.20 Rohs Compliant United Chemi-Con 72R8078
Bulk / Capacitor, Aluminum, 35 V, Cap.1200 , Dia.16 , Leng.20 RoHS Compliant: Yes

Bulk / Capacitor, Aluminum, 35 V, Cap.1200 , Dia.16 , Leng.20 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EKZE350ETS122ML20S-ND EKZE350ETS122ML20S 72R8078
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Bulk / Capacitor, Aluminum, 35 V, Cap.1200 , Dia.16 , Leng.20 Rohs Compliant United Chemi-Con
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101322U040AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701108 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details