United Chemi-Con, Inc. 330uF 16V 760mA Capacitor EKZE160ELL331MHB5D

Description
330uF 16V 20% Aluminum Electrolytic Capacitor, Radial, 760mA Product overview: EKZE160ELL331MHB5D from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 16V, 760mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 16V, 760mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKZE160ELL331MHB5 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330uF 16V 20% Aluminum Electrolytic Capacitor, Radial, 760mA Product overview: EKZE160ELL331MHB5D from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 16V, 760mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 16V, 760mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKZE160ELL331MHB5 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330uF 16V 760mA Capacitor
58-EKZE160ELL331MHB5D
330uF 16V 760mA Capacitor 58-EKZE160ELL331MHB5D
330uF 16V 20% Aluminum Electrolytic Capacitor, Radial, 760mA Product overview: EKZE160ELL331MHB5D from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 16V, 760mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 16V, 760mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKZE160ELL331MHB5 D can be used for catalog matching and distributor lookup.

330uF 16V 20% Aluminum Electrolytic Capacitor, Radial, 760mA Product overview: EKZE160ELL331MHB5D from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 16V, 760mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 16V, 760mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKZE160ELL331MHB5D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 565-1659-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-1659-ND
Aluminum Electrolytic Capacitors 565-1659-ND
330µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

330µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EKZE160ELL331MHB5D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EKZE160ELL331MHB5D
Capacitors - Aluminum Electrolytic Capacitors EKZE160ELL331MHB5D
CAP ALUM 330UF 20% 16V RADIAL TH

CAP ALUM 330UF 20% 16V RADIAL TH

Supplier's Site
Aluminum Electrolytic Capacitor, 330Uf, 16V; Capacitance United Chemi-Con - 23K3946 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 330Uf, 16V; Capacitance United Chemi-Con
23K3946
Aluminum Electrolytic Capacitor, 330Uf, 16V; Capacitance United Chemi-Con 23K3946
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 16V; Capacitance:330µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm; Product Length:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 16V; Capacitance:330µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm; Product Length:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-EKZE160ELL331MHB5D 565-1659-ND EKZE160ELL331MHB5D 23K3946
Product Name 330uF 16V 760mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 330Uf, 16V; Capacitance United Chemi-Con
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701181 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details