Win Source Part Number: 1340315-EKYC500ELL13
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: KYC
Package: Bulk
Size / Dimension: 0.492" Dia (12.50mm)
Applications: Automotive
Height - Seated (Max): 1.240" (31.50mm)
Standard Package: 1,000
Capacitance: 1300 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Ratings: AEC-Q200
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 29mOhm @ 100kHz
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: United Chemi-Con
Ripple Current @ Low Frequency: 1.872 A @ 120 Hz
Ripple Current @ High Frequency: 3.12 A @ 100 kHz
1300µF 50V Aluminum Electrolytic Capacitors Radial, Can 29mOhm @ 100kHz 5000 Hrs @ 105°C
Capacitors
| Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1340315-EKYC500ELL132MK30S | 565-EKYC500ELL132MK30S-ND | 1202-EKYC500ELL132MK30S |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1300 microF | 1300 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 50 volts |