United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKY-100EC3102MH20D

Description
1000µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-EKY-100EC3102MH20DTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKY-100EC3102MH20DTB-ND
Aluminum Electrolytic Capacitors 565-EKY-100EC3102MH20DTB-ND
1000µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

1000µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Bulk / Capacitor, Aluminum, 10 V, Cap.1000 , Dia.8 , Leng.20 United Chemi-Con - 72R8012 - Newark, An Avnet Company
Chicago, IL, United States
Bulk / Capacitor, Aluminum, 10 V, Cap.1000 , Dia.8 , Leng.20 United Chemi-Con
72R8012
Bulk / Capacitor, Aluminum, 10 V, Cap.1000 , Dia.8 , Leng.20 United Chemi-Con 72R8012
Bulk / Capacitor, Aluminum, 10 V, Cap.1000 , Dia.8 , Leng.20

Bulk / Capacitor, Aluminum, 10 V, Cap.1000 , Dia.8 , Leng.20

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EKY-100EC3102MH20D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKY-100EC3102MH20D
Capacitors - Aluminum Electrolytic Capacitors EKY-100EC3102MH20D
CAP ALUM 1000UF 20% 10V RADIAL

CAP ALUM 1000UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-EKY-100EC3102MH20DTB-ND 72R8012 EKY-100EC3102MH20D
Product Name Aluminum Electrolytic Capacitors Bulk / Capacitor, Aluminum, 10 V, Cap.1000 , Dia.8 , Leng.20 United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101742U040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7400 microF
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000200FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701283 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details