United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKXJ161ELL391MU45S

Description
Capacitors
Request a Quote Datasheet
Description
Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1202-EKXJ161ELL391MU45S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EKXJ161ELL391MU45S
Aluminum Electrolytic Capacitors 1202-EKXJ161ELL391MU45S
Capacitors

Capacitors

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 565-EKXJ161ELL391MU45S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKXJ161ELL391MU45S-ND
Aluminum Electrolytic Capacitors 565-EKXJ161ELL391MU45S-ND
390µF 160V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

390µF 160V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - EKXJ161ELL391MU45S - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EKXJ161ELL391MU45S
Aluminum Electrolytic Capacitor EKXJ161ELL391MU45S
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. Downsized and Longer life from current KXG series, Endurance with ripple current : 10,000 to 12,000 hours at 105C, Rated voltage range : 160 to 450V, Capacitance range : 6.8 to 680MF, For electronic ballast circuits and other long life applications, Non solvent resistant type, RoHS Compliant.

MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. Downsized and Longer life from current KXG series, Endurance with ripple current : 10,000 to 12,000 hours at 105C, Rated voltage range : 160 to 450V, Capacitance range : 6.8 to 680MF, For electronic ballast circuits and other long life applications, Non solvent resistant type, RoHS Compliant.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EKXJ161ELL391MU45S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKXJ161ELL391MU45S
Capacitors - Aluminum Electrolytic Capacitors EKXJ161ELL391MU45S
CAP ALUM 390UF 20% 160V RADIAL

CAP ALUM 390UF 20% 160V RADIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1202-EKXJ161ELL391MU45S 565-EKXJ161ELL391MU45S-ND EKXJ161ELL391MU45S EKXJ161ELL391MU45S
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Packing Method Bulk; Bulk Bulk Bulk; Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details