CAP ALUM 100UF 20% 200V RADIAL Product overview: EKXG201ETS101ML20S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKXG201ETS101ML20
CAP ALUM 100UF 20% 200V RADIAL
100µF 200V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Manufacturer: United Chemi-Con
Win Source Part Number: 798389-EKXG201ETS101
Series: KXG
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: Radial, Can
Applications: General
Capacitance: 100μF
Tolerance: ±20%
Lead Spacing: 0.295" (7.50mm)
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Categories: Capacitors
Dimension: 0.630" Dia (16.00mm)
Ripple Current - Low Frequency: 630mA @ 120Hz
Ripple Current - High Frequency: 1.4175A @ 100kHz
Height - Seated (Maximum): 0.846" (21.50mm)
Voltage Rating DC: 200V
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
CAP ALUM 100UF 20% 200V RADIAL
Bulk / Capacitor, Aluminum, 200 V, Cap.100 , Dia.16 , Leng.20 RoHS Compliant: Yes
CAP ALUM 100UF 20% 200V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-EKXG201ETS101ML20S | 565-EKXG201ETS101ML20SCT-ND | 798389-EKXG201ETS101ML20S | EKXG201ETS101ML20S | 72R7978 | EKXG201ETS101ML20S |
| Product Name | 100UF 200V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Capacitors - EKXG201ETS101ML20S | Capacitors - Aluminum Electrolytic Capacitors | Bulk / Capacitor, Aluminum, 200 V, Cap.100 , Dia.16 , Leng.20 Rohs Compliant United Chemi-Con | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |