330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
Win Source Part Number: 1360728-EKMW451VSN33
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: United Chemi-Con
Series: KMW
Package: Bulk
Product Status: Active
Package / Case: Radial, Can - Snap-In
Mounting Type: Through Hole
HTSUS: 8532.22.0040
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lifetime @ Temp.: 2000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 1.54 A @ 120 Hz
Ripple Current @ High Frequency: 2.2022 A @ 50 kHz
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 1.000" Dia (25.40mm)
Height - Seated (Max): 1.870" (47.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Cap Aluminum Lytic 330uF 450V 20% (25.4 X 45mm) Snap-In 10mm 1540mA 2000h 105°C Product overview: EKMW451VSN331MQ45S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 450V, 1540mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 450V, 1540mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKMW451VSN331MQ45
Capacitors
CAP ALUM 330UF 20% 450V SNAP
CAP ALUM 330UF 20% 450V SNAP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-EKMW451VSN331MQ45S-ND | 1360728-EKMW451VSN331MQ45S | 58-EKMW451VSN331MQ45S | 1202-EKMW451VSN331MQ45S | EKMW451VSN331MQ45S | EKMW451VSN331MQ45S |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | 330uF 450V 1540mA Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |||
| RoHS Compliant | Yes | Yes | ||||
| Features | Polarized | Polarized | Polarized | |||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |