Nippon Chemi-Con Corporation Aluminium Capacitors EKMQ251VSN331MP30S

Description
Capacitor Snap-in KMQ Series 250V 330uF
Request a Quote Datasheet
Description
Capacitor Snap-in KMQ Series 250V 330uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 8414810 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8414810
Aluminium Capacitors 8414810
Capacitor Snap-in KMQ Series 250V 330uF

Capacitor Snap-in KMQ Series 250V 330uF

Supplier's Site
Aluminium Capacitors - 8414810P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8414810P
Aluminium Capacitors 8414810P
Capacitor Snap-in KMQ Series 250V 330uF

Capacitor Snap-in KMQ Series 250V 330uF

Supplier's Site
Aluminium Capacitors - 1700647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1700647
Aluminium Capacitors 1700647
Capacitor Snap-in KMQ Series 250V 330uF

Capacitor Snap-in KMQ Series 250V 330uF

Supplier's Site
Aluminum Electrolytic Capacitors - 565-2967-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-2967-ND
Aluminum Electrolytic Capacitors 565-2967-ND
330µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

330µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1202-EKMQ251VSN331MP30S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EKMQ251VSN331MP30S
Aluminum Electrolytic Capacitors 1202-EKMQ251VSN331MP30S
Capacitors

Capacitors

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 330Uf, 250V, 20%, Snap-In; Capacitance United Chemi-Con - 16M7259 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 330Uf, 250V, 20%, Snap-In; Capacitance United Chemi-Con
16M7259
Aluminum Electrolytic Capacitor 330Uf, 250V, 20%, Snap-In; Capacitance United Chemi-Con 16M7259
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 250V, 20%, SNAP-IN; Capacitance:330µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 250V, 20%, SNAP-IN; Capacitance:330µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EKMQ251VSN331MP30S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKMQ251VSN331MP30S
Capacitors - Aluminum Electrolytic Capacitors EKMQ251VSN331MP30S
CAP ALUM 330UF 20% 250V SNAP

CAP ALUM 330UF 20% 250V SNAP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8414810 8414810P 565-2967-ND 1202-EKMQ251VSN331MP30S 16M7259 EKMQ251VSN331MP30S
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 330Uf, 250V, 20%, Snap-In; Capacitance United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Snap-In Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -25 C (-13 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C163U040BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701014 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050523000121GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details