The EKMM221VSN331MQ25S is an aluminum electrolytic capacitor in the KMM series, designed for long-life operation at 105°C with a rated voltage of 220 Vdc and a capacitance of 330 µF. It has a case size of 25.4 mm diameter by 25 mm length and uses a VS terminal code. The part satisfies the KMM series specifications including a dissipation factor (tanδ) of 0.15 maximum at 120 Hz, a rated ripple current of 1.16 Arms at 105°C, and an endurance of 3,000 hours at 105°C with rated ripple current. The capacitor is RoHS2 compliant, non-solvent resistant, and has a capacitance tolerance of ±20%. Operating temperature range is from -25°C to +105°C.
Datasheet Summary Powered by GS/AI
The EKMM221VSN331MQ25S is an aluminum electrolytic capacitor in the KMM series, designed for long-life operation at 105°C with a rated voltage of 220 Vdc and a capacitance of 330 µF. It has a case size of 25.4 mm diameter by 25 mm length and uses a VS terminal code. The part satisfies the KMM series specifications including a dissipation factor (tanδ) of 0.15 maximum at 120 Hz, a rated ripple current of 1.16 Arms at 105°C, and an endurance of 3,000 hours at 105°C with rated ripple current. The capacitor is RoHS2 compliant, non-solvent resistant, and has a capacitance tolerance of ±20%. Operating temperature range is from -25°C to +105°C.