The EKMM181VSN561MP40S is an aluminum electrolytic capacitor in the KMM series, designed for long-life snap-in mounting with a rated voltage of 180Vdc and capacitance of 560µF. It features a case size of 22mm diameter by 40mm length, with a rated ripple current of 1.67Arms at 105℃ and 120Hz. The capacitor has a capacitance tolerance of ±20%, a dissipation factor of 0.15 maximum at 20℃ and 120Hz, and an endurance of 3,000 hours at 105℃ with rated ripple current. It operates within a temperature range of -25℃ to +105℃ and is RoHS2 compliant. The terminal configuration is VS (standard snap-in), and the case is fitted with a PET brown sleeve and negative marking.
Capacitors
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1202-EKMM181VSN561MP40S |
| Product Name | Aluminum Electrolytic Capacitors |
| Packing Method | Bulk; Bulk |