United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKMH101VRT103MB80T

Description
10000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 25mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
10000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 25mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - EKMH101VRT103MB80T-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
EKMH101VRT103MB80T-ND
Aluminum Electrolytic Capacitors EKMH101VRT103MB80T-ND
10000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 25mOhm @ 120Hz 2000 Hrs @ 105°C

10000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 25mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EKMH101VRT103MB80T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKMH101VRT103MB80T
Capacitors - Aluminum Electrolytic Capacitors EKMH101VRT103MB80T
CAP ALUM 10000UF 20% 100V SNAP

CAP ALUM 10000UF 20% 100V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number EKMH101VRT103MB80T-ND EKMH101VRT103MB80T
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050523000181FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details