100µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
CAP ALUM 100UF 20% 50V RADIAL
Ammo / Capacitor, Aluminum, 50 V, Cap.100 , Dia.8 , Leng.11 RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 565-3340-3-ND | EKMG500ETC101MHB5D | 72R7701 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Ammo / Capacitor, Aluminum, 50 V, Cap.100 , Dia.8 , Leng.11 Rohs Compliant United Chemi-Con |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |