United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKMG500EC3R47ME11D

Description
0.47µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
0.47µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - EKMG500EC3R47ME11D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
EKMG500EC3R47ME11D-ND
Aluminum Electrolytic Capacitors EKMG500EC3R47ME11D-ND
0.47µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

0.47µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Ammo / Capacitor, Aluminum, 50 V, Cap.0.47 , Dia.5 , Leng.11 Rohs Compliant United Chemi-Con - 72R7687 - Newark, An Avnet Company
Chicago, IL, United States
Ammo / Capacitor, Aluminum, 50 V, Cap.0.47 , Dia.5 , Leng.11 Rohs Compliant United Chemi-Con
72R7687
Ammo / Capacitor, Aluminum, 50 V, Cap.0.47 , Dia.5 , Leng.11 Rohs Compliant United Chemi-Con 72R7687
Ammo / Capacitor, Aluminum, 50 V, Cap.0.47 , Dia.5 , Leng.11 RoHS Compliant: Yes

Ammo / Capacitor, Aluminum, 50 V, Cap.0.47 , Dia.5 , Leng.11 RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EKMG500EC3R47ME11D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKMG500EC3R47ME11D
Capacitors - Aluminum Electrolytic Capacitors EKMG500EC3R47ME11D
CAP ALUM 0.47UF 20% 50V RADIAL

CAP ALUM 0.47UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number EKMG500EC3R47ME11D-ND 72R7687 EKMG500EC3R47ME11D
Product Name Aluminum Electrolytic Capacitors Ammo / Capacitor, Aluminum, 50 V, Cap.0.47 , Dia.5 , Leng.11 Rohs Compliant United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U025CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0101P00DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers