United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKMG350EC3331MJC5S

Description
330µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - EKMG350EC3331MJC5S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
EKMG350EC3331MJC5S-ND
Aluminum Electrolytic Capacitors EKMG350EC3331MJC5S-ND
330µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

330µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Ammo / Capacitor, Aluminum, 35 V, Cap.330 , Dia.10 , Leng.12 Rohs Compliant United Chemi-Con - 72R7670 - Newark, An Avnet Company
Chicago, IL, United States
Ammo / Capacitor, Aluminum, 35 V, Cap.330 , Dia.10 , Leng.12 Rohs Compliant United Chemi-Con
72R7670
Ammo / Capacitor, Aluminum, 35 V, Cap.330 , Dia.10 , Leng.12 Rohs Compliant United Chemi-Con 72R7670
Ammo / Capacitor, Aluminum, 35 V, Cap.330 , Dia.10 , Leng.12 RoHS Compliant: Yes

Ammo / Capacitor, Aluminum, 35 V, Cap.330 , Dia.10 , Leng.12 RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EKMG350EC3331MJC5S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKMG350EC3331MJC5S
Capacitors - Aluminum Electrolytic Capacitors EKMG350EC3331MJC5S
CAP ALUM 330UF 20% 35V RADIAL

CAP ALUM 330UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number EKMG350EC3331MJC5S-ND 72R7670 EKMG350EC3331MJC5S
Product Name Aluminum Electrolytic Capacitors Ammo / Capacitor, Aluminum, 35 V, Cap.330 , Dia.10 , Leng.12 Rohs Compliant United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details