United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKMG250ETD331MHB5D

Description
330µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - EKMG250ETD331MHB5D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
EKMG250ETD331MHB5D-ND
Aluminum Electrolytic Capacitors EKMG250ETD331MHB5D-ND
330µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

330µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EKMG250ETD331MHB5D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKMG250ETD331MHB5D
Capacitors - Aluminum Electrolytic Capacitors EKMG250ETD331MHB5D
CAP ALUM 330UF 20% 25V RADIAL

CAP ALUM 330UF 20% 25V RADIAL

Supplier's Site
Ammo / Capacitor, Aluminum, 25 V, Cap.330 , Dia.8 , Leng.11 Rohs Compliant United Chemi-Con - 72R7662 - Newark, An Avnet Company
Chicago, IL, United States
Ammo / Capacitor, Aluminum, 25 V, Cap.330 , Dia.8 , Leng.11 Rohs Compliant United Chemi-Con
72R7662
Ammo / Capacitor, Aluminum, 25 V, Cap.330 , Dia.8 , Leng.11 Rohs Compliant United Chemi-Con 72R7662
Ammo / Capacitor, Aluminum, 25 V, Cap.330 , Dia.8 , Leng.11 RoHS Compliant: Yes

Ammo / Capacitor, Aluminum, 25 V, Cap.330 , Dia.8 , Leng.11 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EKMG250ETD331MHB5D-ND EKMG250ETD331MHB5D 72R7662
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Ammo / Capacitor, Aluminum, 25 V, Cap.330 , Dia.8 , Leng.11 Rohs Compliant United Chemi-Con
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730263 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1608-040220500103KXTFM2CT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details