United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKMG250ETD101MF11D

Description
100µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-3339-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-3339-3-ND
Aluminum Electrolytic Capacitors 565-3339-3-ND
100µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

100µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitor,220Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant United Chemi-Con - 16M6227 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,220Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant United Chemi-Con
16M6227
Capacitor,220Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant United Chemi-Con 16M6227
Capacitor,220uF,25VD C,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,220uF,25VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EKMG250ETD101MF11D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EKMG250ETD101MF11D
Capacitors - Aluminum Electrolytic Capacitors EKMG250ETD101MF11D
CAP ALUM 100UF 20% 25V RADIAL

CAP ALUM 100UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-3339-3-ND 16M6227 EKMG250ETD101MF11D
Product Name Aluminum Electrolytic Capacitors Capacitor,220Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details