United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKMG161ETD220MJ20S

Description
22µF 160V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
22µF 160V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - EKMG161ETD220MJ20S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
EKMG161ETD220MJ20S-ND
Aluminum Electrolytic Capacitors EKMG161ETD220MJ20S-ND
22µF 160V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

22µF 160V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Ammo / Capacitor, Aluminum, 160 V, Cap.22 , Dia.10 , Leng.20 Rohs Compliant United Chemi-Con - 72R7646 - Newark, An Avnet Company
Chicago, IL, United States
Ammo / Capacitor, Aluminum, 160 V, Cap.22 , Dia.10 , Leng.20 Rohs Compliant United Chemi-Con
72R7646
Ammo / Capacitor, Aluminum, 160 V, Cap.22 , Dia.10 , Leng.20 Rohs Compliant United Chemi-Con 72R7646
Ammo / Capacitor, Aluminum, 160 V, Cap.22 , Dia.10 , Leng.20 RoHS Compliant: Yes

Ammo / Capacitor, Aluminum, 160 V, Cap.22 , Dia.10 , Leng.20 RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EKMG161ETD220MJ20S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKMG161ETD220MJ20S
Capacitors - Aluminum Electrolytic Capacitors EKMG161ETD220MJ20S
CAP ALUM 22UF 20% 160V RADIAL

CAP ALUM 22UF 20% 160V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number EKMG161ETD220MJ20S-ND 72R7646 EKMG161ETD220MJ20S
Product Name Aluminum Electrolytic Capacitors Ammo / Capacitor, Aluminum, 160 V, Cap.22 , Dia.10 , Leng.20 Rohs Compliant United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details