United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EGXL500EC3101MJC5S

Description
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C
Request a Quote Datasheet
Description
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - EGXL500EC3101MJC5S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
EGXL500EC3101MJC5S-ND
Aluminum Electrolytic Capacitors EGXL500EC3101MJC5S-ND
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C

100µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - EGXL500EC3101MJC5S - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EGXL500EC3101MJC5S
Aluminum Electrolytic Capacitor EGXL500EC3101MJC5S
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. Long-Life version of GXE series, For automobile modules and other high temperature applications, Endurance with ripple current : 5,000 hours at 125C, Solvent resistant type (see PRECAUTIONS AND GUIDELINES), RoHS Compliant

MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. Long-Life version of GXE series, For automobile modules and other high temperature applications, Endurance with ripple current : 5,000 hours at 125C, Solvent resistant type (see PRECAUTIONS AND GUIDELINES), RoHS Compliant

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EGXL500EC3101MJC5S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EGXL500EC3101MJC5S
Capacitors - Aluminum Electrolytic Capacitors EGXL500EC3101MJC5S
CAP ALUM 100UF 20% 50V RADIAL

CAP ALUM 100UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number EGXL500EC3101MJC5S-ND EGXL500EC3101MJC5S EGXL500EC3101MJC5S
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1730283 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details