MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. Long-Life version of GXE series, For automobile modules and other high temperature applications, Endurance with ripple current : 5,000 hours at 125C, Solvent resistant type (see PRECAUTIONS AND GUIDELINES), RoHS Compliant
220µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C
CAP ALUM 220UF 20% 25V RADIAL
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EGXL250ETD221MJC5S | EGXL250ETD221MJC5S-ND | EGXL250ETD221MJC5S |
| Product Name | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 25 volts | 25 volts |