United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EGXF401ELL430MK35S

Description
43µF 400V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C
Request a Quote Datasheet
Description
43µF 400V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-4610-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-4610-ND
Aluminum Electrolytic Capacitors 565-4610-ND
43µF 400V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C

43µF 400V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1202-EGXF401ELL430MK35S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EGXF401ELL430MK35S
Aluminum Electrolytic Capacitors 1202-EGXF401ELL430MK35S
Capacitors

Capacitors

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EGXF401ELL430MK35S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EGXF401ELL430MK35S
Capacitors - Aluminum Electrolytic Capacitors EGXF401ELL430MK35S
CAP ALUM 43UF 20% 400V RADIAL TH

CAP ALUM 43UF 20% 400V RADIAL TH

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EGXF401ELL430MK35S
Aluminum Electrolytic Capacitors - Radial Leaded EGXF401ELL430MK35S
Aluminum Electrolytic Capacitors - Radial Leaded 43uF 400 Volts 20%

Aluminum Electrolytic Capacitors - Radial Leaded 43uF 400 Volts 20%

Buy Now Datasheet
Capacitance United Chemi-Con - 11AC8006 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance United Chemi-Con
11AC8006
Capacitance United Chemi-Con 11AC8006
Capacitance:43µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:5mm; Product Diameter:12.5mmRoHS Compliant: Yes

Capacitance:43µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:5mm; Product Diameter:12.5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 565-4610-ND 1202-EGXF401ELL430MK35S EGXF401ELL430MK35S EGXF401ELL430MK35S 11AC8006
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded Capacitance United Chemi-Con
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications Automotive Automotive; Automotive
RoHS Compliant Yes
Features Polarized Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers