United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EGXE161ELL151MLN3S

Description
150µF 160V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C
Request a Quote Datasheet
Description
150µF 160V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - EGXE161ELL151MLN3S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
EGXE161ELL151MLN3S-ND
Aluminum Electrolytic Capacitors EGXE161ELL151MLN3S-ND
150µF 160V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C

150µF 160V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - EGXE161ELL151MLN3S - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EGXE161ELL151MLN3S
Aluminum Electrolytic Capacitor EGXE161ELL151MLN3S
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. For automobile modules and other high temperature applications, Downsize, long life, low impedance and better low temperature characteristics, Endurance with ripple current : 2,000 to 5,000 hours at 125C, Solvent resistant type except 63 to 450V (see PRECAUTIONS AND GUIDELINES), RoHS Compliant

MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. For automobile modules and other high temperature applications, Downsize, long life, low impedance and better low temperature characteristics, Endurance with ripple current : 2,000 to 5,000 hours at 125C, Solvent resistant type except 63 to 450V (see PRECAUTIONS AND GUIDELINES), RoHS Compliant

Supplier's Site
Aluminum Electrolytic Capacitors - EGXE161ELL151MLN3S - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
EGXE161ELL151MLN3S
Aluminum Electrolytic Capacitors EGXE161ELL151MLN3S
CAP ALUM 150UF 20% 160V RADIAL

CAP ALUM 150UF 20% 160V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EGXE161ELL151MLN3S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EGXE161ELL151MLN3S
Capacitors - Aluminum Electrolytic Capacitors EGXE161ELL151MLN3S
CAP ALUM 150UF 20% 160V RADIAL

CAP ALUM 150UF 20% 160V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number EGXE161ELL151MLN3S-ND EGXE161ELL151MLN3S EGXE161ELL151MLN3S EGXE161ELL151MLN3S
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701319 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers