ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 450V, SCREW; Capacitance:3300µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:15000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 49X8330 |
| Product Name | Aluminum Electrolytic Capacitor, 3300Uf, 450V, Screw; Capacitance United Chemi-Con |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |