United Chemi-Con, Inc. Aluminum Electrolytic Capacitors E36D3B1HPN561MC48M

Description
560µF 315V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 366mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
560µF 315V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 366mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - E36D3B1HPN561MC48M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
E36D3B1HPN561MC48M-ND
Aluminum Electrolytic Capacitors E36D3B1HPN561MC48M-ND
560µF 315V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 366mOhm @ 120Hz 2000 Hrs @ 85°C

560µF 315V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 366mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - E36D3B1HPN561MC48M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
E36D3B1HPN561MC48M
Capacitors - Aluminum Electrolytic Capacitors E36D3B1HPN561MC48M
CAP ALUM 560UF 20% 315V SCREW

CAP ALUM 560UF 20% 315V SCREW

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number E36D3B1HPN561MC48M-ND E36D3B1HPN561MC48M
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
RoHS Compliant Yes
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701262 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details