United Chemi-Con, Inc. Aluminum Electrolytic Capacitors E36D350HPN223MC48M

Description
22000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 22.4mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
22000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 22.4mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - E36D350HPN223MC48M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
E36D350HPN223MC48M-ND
Aluminum Electrolytic Capacitors E36D350HPN223MC48M-ND
22000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 22.4mOhm @ 120Hz 2000 Hrs @ 85°C

22000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 22.4mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - E36D350HPN223MC48M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
E36D350HPN223MC48M
Capacitors - Aluminum Electrolytic Capacitors E36D350HPN223MC48M
CAP ALUM 22000UF 20% 35V SCREW

CAP ALUM 22000UF 20% 35V SCREW

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number E36D350HPN223MC48M-ND E36D350HPN223MC48M
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
RoHS Compliant Yes
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701281 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101462T075EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers