United Chemi-Con, Inc. Aluminum Electrolytic Capacitors E32D161HPN223MEB7M

Description
22000µF 160V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 11.3mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
22000µF 160V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 11.3mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-4948-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-4948-ND
Aluminum Electrolytic Capacitors 565-4948-ND
22000µF 160V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 11.3mOhm @ 120Hz 2000 Hrs @ 105°C

22000µF 160V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 11.3mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - E32D161HPN223MEB7M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
E32D161HPN223MEB7M
Capacitors - Aluminum Electrolytic Capacitors E32D161HPN223MEB7M
CAP ALUM 22000UF 20% 160V SCREW

CAP ALUM 22000UF 20% 160V SCREW

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 565-4948-ND E32D161HPN223MEB7M
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701028 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C303U025AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1761-0504N221G500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers