United Chemi-Con, Inc. Aluminum Capacitors - E32D101LPS302MC48M E32D101LPS302MC48M

Description
Manufacturer: United Chemi-Con Win Source Part Number: 1090075-E32D101LPS30 2MC48M Packaging: Bulk Voltage Rating: 100V Applications: General Purpose Height - Seated (Max): 1.875" (47.63mm) Mounting: Chassis Mount Capacitance: 3000μF Tolerance: ±20% Lead Spacing: 0.875" (22.22mm) Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can - Screw Terminals Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: United Chemi-Con Win Source Part Number: 1090075-E32D101LPS30 2MC48M Packaging: Bulk Voltage Rating: 100V Applications: General Purpose Height - Seated (Max): 1.875" (47.63mm) Mounting: Chassis Mount Capacitance: 3000μF Tolerance: ±20% Lead Spacing: 0.875" (22.22mm) Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can - Screw Terminals Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - E32D101LPS302MC48M - 1090075-E32D101LPS302MC48M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - E32D101LPS302MC48M
1090075-E32D101LPS302MC48M
Aluminum Capacitors - E32D101LPS302MC48M 1090075-E32D101LPS302MC48M
Manufacturer: United Chemi-Con Win Source Part Number: 1090075-E32D101LPS30 2MC48M Packaging: Bulk Voltage Rating: 100V Applications: General Purpose Height - Seated (Max): 1.875" (47.63mm) Mounting: Chassis Mount Capacitance: 3000μF Tolerance: ±20% Lead Spacing: 0.875" (22.22mm) Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can - Screw Terminals Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: United Chemi-Con
Win Source Part Number: 1090075-E32D101LPS302MC48M
Packaging: Bulk
Voltage Rating: 100V
Applications: General Purpose
Height - Seated (Max): 1.875" (47.63mm)
Mounting: Chassis Mount
Capacitance: 3000μF
Tolerance: ±20%
Lead Spacing: 0.875" (22.22mm)
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: Radial, Can - Screw Terminals
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1090075-E32D101LPS302MC48M
Product Name Aluminum Capacitors - E32D101LPS302MC48M
Operating Temperature -40 to 105 C (-40 to 221 F)
Capacitance Range 3000 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U020CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details