United Chemi-Con, Inc. 12000UF 100V Capacitor E32D101HLS123MC92M

Description
CAP ALUM 12000UF 20% 100V SCREW Product overview: E32D101HLS123MC92M from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12000UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12000UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-E32D101HLS123MC92 M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 12000UF 20% 100V SCREW Product overview: E32D101HLS123MC92M from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12000UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12000UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-E32D101HLS123MC92 M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12000UF 100V Capacitor - 58-E32D101HLS123MC92M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12000UF 100V Capacitor
58-E32D101HLS123MC92M
12000UF 100V Capacitor 58-E32D101HLS123MC92M
CAP ALUM 12000UF 20% 100V SCREW Product overview: E32D101HLS123MC92M from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12000UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12000UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-E32D101HLS123MC92 M can be used for catalog matching and distributor lookup.

CAP ALUM 12000UF 20% 100V SCREW Product overview: E32D101HLS123MC92M from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12000UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12000UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-E32D101HLS123MC92M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - E32D101HLS123MC92M - 780088-E32D101HLS123MC92M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - E32D101HLS123MC92M
780088-E32D101HLS123MC92M
Aluminum Capacitors - E32D101HLS123MC92M 780088-E32D101HLS123MC92M
Manufacturer: United Chemi-Con Win Source Part Number: 780088-E32D101HLS123 MC92M Series: U32D Packaging: Bulk Operating Temperature Range: -40°C ~ 105°C Package: Radial, Can - Screw Terminals Applications: General Mounting: Chassis Mount Capacitance: 12000μF Tolerance: ±20% Lead Spacing: 0.875" (22.22mm) ESR (Equivalent Series Resistance): 12.2 mOhm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Categories: Capacitors Dimension: 2.000" Dia (50.80mm) Ripple Current - Low Frequency: 14.77A @ 120Hz Ripple Current - High Frequency: 18.0194A @ 50kHz Height - Seated (Maximum): 3.625" (92.08mm) Voltage Rating DC: 100V Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: United Chemi-Con
Win Source Part Number: 780088-E32D101HLS123MC92M
Series: U32D
Packaging: Bulk
Operating Temperature Range: -40°C ~ 105°C
Package: Radial, Can - Screw Terminals
Applications: General
Mounting: Chassis Mount
Capacitance: 12000μF
Tolerance: ±20%
Lead Spacing: 0.875" (22.22mm)
ESR (Equivalent Series Resistance): 12.2 mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Categories: Capacitors
Dimension: 2.000" Dia (50.80mm)
Ripple Current - Low Frequency: 14.77A @ 120Hz
Ripple Current - High Frequency: 18.0194A @ 50kHz
Height - Seated (Maximum): 3.625" (92.08mm)
Voltage Rating DC: 100V
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - E32D101HLS123MC92M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
E32D101HLS123MC92M
Capacitors - Aluminum Electrolytic Capacitors E32D101HLS123MC92M
CAP ALUM 12000UF 20% 100V SCREW

CAP ALUM 12000UF 20% 100V SCREW

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-E32D101HLS123MC92M 780088-E32D101HLS123MC92M E32D101HLS123MC92M
Product Name 12000UF 100V Capacitor Aluminum Capacitors - E32D101HLS123MC92M Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF 12000 microF 12000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details