Nippon Chemi-Con Corporation Bearing CRW6250

Description
CROSS ROLLER WAY, STANDARD, HIGH RIGIDITY AND HIGH ACCURACY. FREE 2 YEAR RADWELL WARRANTY
Description
CROSS ROLLER WAY, STANDARD, HIGH RIGIDITY AND HIGH ACCURACY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 47289770 - Radwell International
Willingboro, NJ, United States
Bearing
47289770
Bearing 47289770
CROSS ROLLER WAY, STANDARD, HIGH RIGIDITY AND HIGH ACCURACY. FREE 2 YEAR RADWELL WARRANTY

CROSS ROLLER WAY, STANDARD, HIGH RIGIDITY AND HIGH ACCURACY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 47289770
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.9685 inch (50.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-125-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 58500 lbs (26531 kg)
Dynamic Radial 148100 lbs (67166 kg)
View Details
.2500 in. ID, .6562 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4200 lbs (1905 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details