Capacitors
CAP ALUM POLY 33UF 20% 16V SMD
CAP ALUM POLY 33UF 20% 16V SMD
CAP ALUM POLY 33UF 20% 16V SMD
| New Yorker Electronics Co., Inc. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-APXA160ARA330MF61G | 565-APXA160ARA330MF61GTR-ND | 565-APXA160ARA330MF61GDKR-ND |
| Product Name | Aluminum Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Packing Method | Bulk; Bulk | Tape Reel | Digi-Reel® |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |