470µF 16V Aluminum - Polymer Capacitors Radial, Can 11mOhm 5000 Hrs @ 105°C
Aluminum Electrolytic Capacitor, Polarized, Aluminum, 16V, 20% +Tol, 20% -Tol, 470uF Product overview: APSF160ELL471MHB5S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16V, 470uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APSF160ELL471MHB5
Capacitors
Manufacturer: United Chemi-Con
Category: Capacitors Aluminum - Polymer Capacitors
Series: NPCAP™-PSF
Package: Bulk
Type: Polymer
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 16 V
CAP ALUM POLY 470UF 20% 16V T/H
CAP ALUM POLY 470UF 20% 16V T/H
CAP ALUM POLY 470UF 20% 16V T/H
16V 470uF ±20% Plugin,8x11.5mm Solid Capacitors ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-APSF160ELL471MHB5S-ND | 69-APSF160ELL471MHB5S | 1202-APSF160ELL471MHB5S | APSF160ELL471MHB5S | APSF160ELL471MHB5S | APSF160ELL471MHB5S | APSF160ELL471MHB5S | |
| Product Name | Aluminum - Polymer Capacitors | 16V 470uF Capacitor | Aluminum Polymer Capacitors | Capacitors Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors >> Solid Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |