United Chemi-Con, Inc. Aluminum - Polymer Capacitors APSA4R0ELL821MJB5S

Description
820µF 4V Aluminum - Polymer Capacitors Radial, Can 6mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
820µF 4V Aluminum - Polymer Capacitors Radial, Can 6mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 565-3061-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-3061-ND
Aluminum - Polymer Capacitors 565-3061-ND
820µF 4V Aluminum - Polymer Capacitors Radial, Can 6mOhm 2000 Hrs @ 105°C

820µF 4V Aluminum - Polymer Capacitors Radial, Can 6mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - APSA4R0ELL821MJB5S - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APSA4R0ELL821MJB5S
Aluminum - Polymer Capacitors APSA4R0ELL821MJB5S
CAP ALUM POLY 820UF 20% 4V T/H

CAP ALUM POLY 820UF 20% 4V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - APSA4R0ELL821MJB5S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
APSA4R0ELL821MJB5S
Capacitors - Aluminum - Polymer Capacitors APSA4R0ELL821MJB5S
CAP ALUM POLY 820UF 20% 4V T/H

CAP ALUM POLY 820UF 20% 4V T/H

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-3061-ND APSA4R0ELL821MJB5S APSA4R0ELL821MJB5S
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 820 microF 820 microF 820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101333U016EC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701147 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers