United Chemi-Con, Inc. 1500uF 2.5V Capacitor APS-2R5ELL152MJC5S

Description
Polymer Al Electrolytic Cap 1500uF 2.5V 8mR Radial 105C Product overview: APS-2R5ELL152MJC5S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APS-2R5ELL152MJC5 S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Polymer Al Electrolytic Cap 1500uF 2.5V 8mR Radial 105C Product overview: APS-2R5ELL152MJC5S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APS-2R5ELL152MJC5 S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1500uF 2.5V Capacitor
69-APS-2R5ELL152MJC5S
1500uF 2.5V Capacitor 69-APS-2R5ELL152MJC5S
Polymer Al Electrolytic Cap 1500uF 2.5V 8mR Radial 105C Product overview: APS-2R5ELL152MJC5S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APS-2R5ELL152MJC5 S can be used for catalog matching and distributor lookup.

Polymer Al Electrolytic Cap 1500uF 2.5V 8mR Radial 105C Product overview: APS-2R5ELL152MJC5S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APS-2R5ELL152MJC5S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - APS-2R5ELL152MJC5S - 1089949-APS-2R5ELL152MJC5S - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - APS-2R5ELL152MJC5S
1089949-APS-2R5ELL152MJC5S
Aluminum - Polymer Capacitors - APS-2R5ELL152MJC5S 1089949-APS-2R5ELL152MJC5S
Manufacturer: United Chemi-Con Win Source Part Number: 1089949-APS-2R5ELL15 2MJC5S Packaging: Bulk Type: Polymer Voltage Rating: 2.5V Height - Seated (Max): 0.492" (12.50mm) Mounting: Through Hole Capacitance: 1500μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 2000 Hrs @ 105°C ESR: 8 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can Ripple Current - High Frequency: 5.5A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: United Chemi-Con
Win Source Part Number: 1089949-APS-2R5ELL152MJC5S
Packaging: Bulk
Type: Polymer
Voltage Rating: 2.5V
Height - Seated (Max): 0.492" (12.50mm)
Mounting: Through Hole
Capacitance: 1500μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 2000 Hrs @ 105°C
ESR: 8 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: Radial, Can
Ripple Current - High Frequency: 5.5A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Aluminum - Polymer Capacitors - APS-2R5ELL152MJC5S - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APS-2R5ELL152MJC5S
Aluminum - Polymer Capacitors APS-2R5ELL152MJC5S
CAP ALUM POLY 1500UF 2.5V T/H

CAP ALUM POLY 1500UF 2.5V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - APS-2R5ELL152MJC5S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
APS-2R5ELL152MJC5S
Capacitors - Aluminum - Polymer Capacitors APS-2R5ELL152MJC5S
CAP ALUM POL 1500UF 20% 2.5V T/H

CAP ALUM POL 1500UF 20% 2.5V T/H

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-APS-2R5ELL152MJC5S 1089949-APS-2R5ELL152MJC5S APS-2R5ELL152MJC5S APS-2R5ELL152MJC5S
Product Name 1500uF 2.5V Capacitor Aluminum - Polymer Capacitors - APS-2R5ELL152MJC5S Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 1500 microF 1500 microF 1500 microF 1500 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101193U040BD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers