United Chemi-Con, Inc. Aluminum - Polymer Capacitors APS-160ETD331MJC5S

Description
330µF 16V Aluminum - Polymer Capacitors Radial, Can 14mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 16V Aluminum - Polymer Capacitors Radial, Can 14mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 565-4885-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-4885-3-ND
Aluminum - Polymer Capacitors 565-4885-3-ND
330µF 16V Aluminum - Polymer Capacitors Radial, Can 14mOhm 2000 Hrs @ 105°C

330µF 16V Aluminum - Polymer Capacitors Radial, Can 14mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - APS-160ETD331MJC5S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
APS-160ETD331MJC5S
Capacitors - Aluminum - Polymer Capacitors APS-160ETD331MJC5S
CAP ALUM POLY 330UF 20% 16V T/H

CAP ALUM POLY 330UF 20% 16V T/H

Supplier's Site
Aluminum - Polymer Capacitors - APS-160ETD331MJC5S - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
APS-160ETD331MJC5S
Aluminum - Polymer Capacitors APS-160ETD331MJC5S
CAP ALUM POLY 330UF 20% 16V T/H

CAP ALUM POLY 330UF 20% 16V T/H

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - APS-160ETD331MJC5S - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APS-160ETD331MJC5S
Aluminum - Polymer Capacitors APS-160ETD331MJC5S
CAP ALUM POLY 330UF 20% 16V T/H

CAP ALUM POLY 330UF 20% 16V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565-4885-3-ND APS-160ETD331MJC5S APS-160ETD331MJC5S APS-160ETD331MJC5S
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details