United Chemi-Con, Inc. Aluminum - Polymer Capacitors APS-100ELL471MJC5S

Description
470µF 10V Aluminum - Polymer Capacitors Radial, Can 12mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 10V Aluminum - Polymer Capacitors Radial, Can 12mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 565-3040-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-3040-ND
Aluminum - Polymer Capacitors 565-3040-ND
470µF 10V Aluminum - Polymer Capacitors Radial, Can 12mOhm 2000 Hrs @ 105°C

470µF 10V Aluminum - Polymer Capacitors Radial, Can 12mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1137652-APS-100ELL471MJC5S - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1137652-APS-100ELL471MJC5S
Capacitors - Aluminum - Polymer Capacitors 1137652-APS-100ELL471MJC5S
Win Source Part Number: 1137652-APS-100ELL47 1MJC5S Category: Capacitors>Aluminum - Polymer Capacitors Series: NPCAP™-PS Type: Polymer Package: Bulk Applications: General Purpose Height - Seated (Max): 0.492" (12.50mm) Standard Package: 500 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 10 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 12mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.394" Dia (10.00mm) Alternative Parts (Cross-Reference): APS100ELL471MJC5S; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: United Chemi-Con Other Names: 565-3040,10PS470MJ12 ,APS100ELL471MJC5S Ripple Current @ High Frequency: 5.3 A @ 100 kHz

Win Source Part Number: 1137652-APS-100ELL471MJC5S
Category: Capacitors>Aluminum - Polymer Capacitors
Series: NPCAP™-PS
Type: Polymer
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 500
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 12mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
Alternative Parts (Cross-Reference): APS100ELL471MJC5S;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: United Chemi-Con
Other Names: 565-3040,10PS470MJ12,APS100ELL471MJC5S
Ripple Current @ High Frequency: 5.3 A @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - APS-100ELL471MJC5S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
APS-100ELL471MJC5S
Capacitors - Aluminum - Polymer Capacitors APS-100ELL471MJC5S
CAP ALUM POLY 470UF 20% 10V T/H

CAP ALUM POLY 470UF 20% 10V T/H

Supplier's Site
Aluminum - Polymer Capacitors - APS-100ELL471MJC5S - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APS-100ELL471MJC5S
Aluminum - Polymer Capacitors APS-100ELL471MJC5S
CAP ALUM POLY 470UF 20% 10V T/H

CAP ALUM POLY 470UF 20% 10V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565-3040-ND 1137652-APS-100ELL471MJC5S APS-100ELL471MJC5S APS-100ELL471MJC5S
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers