United Chemi-Con, Inc. Aluminum Electrolytic Capacitor 8200Uf, 160V, +50%,-10%, Screw; Capacitance United Chemi-Con 36DA822F160BE2A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 8200UF, 160V, +50%,-10%, SCREW; Capacitance:8200µF; Voltage(DC):160V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 8200UF, 160V, +50%,-10%, SCREW; Capacitance:8200µF; Voltage(DC):160V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 8200Uf, 160V, +50%,-10%, Screw; Capacitance United Chemi-Con - 95F4484 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 8200Uf, 160V, +50%,-10%, Screw; Capacitance United Chemi-Con
95F4484
Aluminum Electrolytic Capacitor 8200Uf, 160V, +50%,-10%, Screw; Capacitance United Chemi-Con 95F4484
ALUMINUM ELECTROLYTIC CAPACITOR 8200UF, 160V, +50%,-10%, SCREW; Capacitance:8200µF; Voltage(DC):160V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 8200UF, 160V, +50%,-10%, SCREW; Capacitance:8200µF; Voltage(DC):160V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95F4484
Product Name Aluminum Electrolytic Capacitor 8200Uf, 160V, +50%,-10%, Screw; Capacitance United Chemi-Con
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 8200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details