United Chemi-Con, Inc. Aluminum Electrolytic Capacitor 18000Uf, 100V, +50%,-10%,screw; Capacitance United Chemi-Con 36DA183F100CC2A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 18000UF, 100V, +50%,-10%,SCREW; Capacitance:18000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 18000UF, 100V, +50%,-10%,SCREW; Capacitance:18000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 18000Uf, 100V, +50%,-10%,screw; Capacitance United Chemi-Con - 95F4478 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 18000Uf, 100V, +50%,-10%,screw; Capacitance United Chemi-Con
95F4478
Aluminum Electrolytic Capacitor 18000Uf, 100V, +50%,-10%,screw; Capacitance United Chemi-Con 95F4478
ALUMINUM ELECTROLYTIC CAPACITOR 18000UF, 100V, +50%,-10%,SCREW; Capacitance:18000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 18000UF, 100V, +50%,-10%,SCREW; Capacitance:18000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95F4478
Product Name Aluminum Electrolytic Capacitor 18000Uf, 100V, +50%,-10%,screw; Capacitance United Chemi-Con
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 18000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C124U040CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details