United Chemi-Con, Inc. Aluminum Electrolytic Capacitor, 0.1F, 50V, +50%, -10%, Screw; Capacitance United Chemi-Con 36DA104F050DC2A

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 0.1F, 50V, +50%, -10%, SCREW; Capacitance:0.1F; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 0.1F, 50V, +50%, -10%, SCREW; Capacitance:0.1F; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 0.1F, 50V, +50%, -10%, Screw; Capacitance United Chemi-Con - 67R9725 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 0.1F, 50V, +50%, -10%, Screw; Capacitance United Chemi-Con
67R9725
Aluminum Electrolytic Capacitor, 0.1F, 50V, +50%, -10%, Screw; Capacitance United Chemi-Con 67R9725
ALUMINUM ELECTROLYTIC CAPACITOR, 0.1F, 50V, +50%, -10%, SCREW; Capacitance:0.1F; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 0.1F, 50V, +50%, -10%, SCREW; Capacitance:0.1F; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 67R9725
Product Name Aluminum Electrolytic Capacitor, 0.1F, 50V, +50%, -10%, Screw; Capacitance United Chemi-Con
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C103U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers