Ningbo Best Group Co., Ltd. Small Electrical Motor RE-140RA

Description
Metal-brush motors Motorized Toy / Motorized Plastic Model OUTPUT:0.2W-3.0W (APPROX) WEIGHT: 19g (APPROX) Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below: Sample delivery date is 1-3days. Production delivery time: 7-10days. New product development: 15-20days Our Advantages: Reliability production Famous brand "FBELE", best reputation Large production line Effective working team Aggressive price Constant new products
Description
Metal-brush motors Motorized Toy / Motorized Plastic Model OUTPUT:0.2W-3.0W (APPROX) WEIGHT: 19g (APPROX) Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below: Sample delivery date is 1-3days. Production delivery time: 7-10days. New product development: 15-20days Our Advantages: Reliability production Famous brand "FBELE", best reputation Large production line Effective working team Aggressive price Constant new products

Suppliers

Company
Product
Description
Supplier Links
Small Electrical Motor - RE-140RA - Ningbo Best Group Co., Ltd.
315040, China
Small Electrical Motor
RE-140RA
Small Electrical Motor RE-140RA
Metal-brush motors Motorized Toy / Motorized Plastic Model OUTPUT:0.2W-3.0W (APPROX) WEIGHT: 19g (APPROX) Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below: Sample delivery date is 1-3days. Production delivery time: 7-10days. New product development: 15-20days Our Advantages: Reliability production Famous brand "FBELE", best reputation Large production line Effective working team Aggressive price Constant new products
  • Metal-brush motors
  • Motorized Toy / Motorized Plastic Model
  • OUTPUT:0.2W-3.0W (APPROX)
  • WEIGHT: 19g (APPROX)

Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould.

Fast is our principle,our normal delivery time as below:

  • Sample delivery date is 1-3days.
  • Production delivery time: 7-10days.
  • New product development: 15-20days

Our Advantages:

  1. Reliability production
  2. Famous brand "FBELE", best reputation
  3. Large production line
  4. Effective working team
  5. Aggressive price
  6. Constant new products
Supplier's Site

Technical Specifications

  Ningbo Best Group Co., Ltd.
Product Category DC Motors
Product Number RE-140RA
Product Name Small Electrical Motor
Unlock Full Specs
to access all available technical data

Similar Products

PMDC Spur Gearmotor - Hansen Series 114-4 - ElectroCraft
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
FRAMELESS MOTOR - 77FSF30-D15047-01 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 19.4 in-oz/amp (137 mN-m/amp)
Output Power 0.6312 HP
View Details
DC-Micromotors Series 1727 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.99 in-oz/amp (14.03 mN-m/amp)
Rotor Inertia 1.70E-5 oz-in-sec² (1.20E-4 kg-cm²)
View Details
15 oz-in Min.Holding torque, NEMA size 11 Frame Hybrid Stepper Motor - S9111M-S19 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Size 0.197 inch (5.0 mm)
Shaft Orientation Single-ended
Length 1.87 inch (47 mm)
View Details