3X Motion Technologies Co., Ltd FRAMELESS MOTOR 77FSF30-D15047-01

Description
Poles : 5 Rated voltage (V) : 48 Rated torque (N.m) : 1.5 Rated current (A) : 11.5 Rated speed (rpm) : 3000 Rated power (W) : 471 Max speed (rpm) : 4000 Peak torque (N.m) : 3 Peak current (A) : 23 Torque constant (Nm/A) : 0.137 BEMF (Vrms/krpm) : 8.3 Size (mm) : 77 Stator core OD D (mm (+0.02,-0.05)) : 77 PCB OD G (mm) : 74 Winding OD g (mm) : 74 Stator core height i (mm (+0.2,-0.8)) : 30 Stator height L (mm) : 45.3 Rotor ID d (mm) : 32.6 Rotor height l (mm) : 30
Request a Quote
Description
Poles : 5 Rated voltage (V) : 48 Rated torque (N.m) : 1.5 Rated current (A) : 11.5 Rated speed (rpm) : 3000 Rated power (W) : 471 Max speed (rpm) : 4000 Peak torque (N.m) : 3 Peak current (A) : 23 Torque constant (Nm/A) : 0.137 BEMF (Vrms/krpm) : 8.3 Size (mm) : 77 Stator core OD D (mm (+0.02,-0.05)) : 77 PCB OD G (mm) : 74 Winding OD g (mm) : 74 Stator core height i (mm (+0.2,-0.8)) : 30 Stator height L (mm) : 45.3 Rotor ID d (mm) : 32.6 Rotor height l (mm) : 30
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FRAMELESS MOTOR 77FSF30-D15047-01
Poles : 5 Rated voltage (V) : 48 Rated torque (N.m) : 1.5 Rated current (A) : 11.5 Rated speed (rpm) : 3000 Rated power (W) : 471 Max speed (rpm) : 4000 Peak torque (N.m) : 3 Peak current (A) : 23 Torque constant (Nm/A) : 0.137 BEMF (Vrms/krpm) : 8.3 Size (mm) : 77 Stator core OD D (mm (+0.02,-0.05)) : 77 PCB OD G (mm) : 74 Winding OD g (mm) : 74 Stator core height i (mm (+0.2,-0.8)) : 30 Stator height L (mm) : 45.3 Rotor ID d (mm) : 32.6 Rotor height l (mm) : 30
  • Poles : 5
  • Rated voltage (V) : 48
  • Rated torque (N.m) : 1.5
  • Rated current (A) : 11.5
  • Rated speed (rpm) : 3000
  • Rated power (W) : 471
  • Max speed (rpm) : 4000
  • Peak torque (N.m) : 3
  • Peak current (A) : 23
  • Torque constant (Nm/A) : 0.137
  • BEMF (Vrms/krpm) : 8.3
  • Size (mm) : 77
  • Stator core OD D (mm (+0.02,-0.05)) : 77
  • PCB OD G (mm) : 74
  • Winding OD g (mm) : 74
  • Stator core height i (mm (+0.2,-0.8)) : 30
  • Stator height L (mm) : 45.3
  • Rotor ID d (mm) : 32.6
  • Rotor height l (mm) : 30
Supplier's Site

Technical Specifications

  3X Motion Technologies Co., Ltd
Product Category DC Motors
Product Number 77FSF30-D15047-01
Product Name FRAMELESS MOTOR
Standard DC Voltage 48V
Torque Constant 19.4 in-oz/amp (137 mN-m/amp)
Output Power 0.6312 HP
Continuous Current 11.5 amps
Continuous Torque 13.3 In-lbs (15.31 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

FRAMELESS MOTOR - 70FSP10-D06625-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 15.43 in-oz/amp (109 mN-m/amp)
Output Power 0.3351 HP
View Details
DC Geared Motor - WG2 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Gear Type Worm
Gearbox Ratio 25 to 75 : 1
View Details
Brushless DC Motor - 28BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
FRAMELESS MOTOR - 70FSP18-D12427-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 26.48 in-oz/amp (187 mN-m/amp)
Output Power 0.3619 HP
View Details