Hansen offers an inexpensive, 1.4" diameter DC brush motor on our 2" diameter spur gearbox. This motor is offered in voltages up to 24 volts DC along with several optional features. 4 ratios are offered, 12:1, 48:1, 192:1 and 768:1. The 2" gearbox motor life is rated at 1000 hours continuous duty with 250 oz-in (1770 mNm) load torque at 75 degrees F ambient. Custom features offered include shafts, custom leads and terminations and custom mounting. Maximum intermittent output torque is 500 oz-in.
| ElectroCraft | |
|---|---|
| Product Category | Gearmotors |
| Product Number | Hansen Series 114-4 |
| Product Name | PMDC Spur Gearmotor |
| Motor Type | DC Motor |
| Commutation | Brush |
| DC Construction | Permanent Magnet |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |