Ningbo Best Group Co., Ltd. Cell Box FBCB1155

Description
UM-3 OR "AA" Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below: Sample delivery date is 1-3days. Production delivery time: 7-10days. New product development: 15-20days Our Advantages: Reliability production Famous brand "FBELE", best reputation Large production line Effective working team Aggressive price Constant new products
Description
UM-3 OR "AA" Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below: Sample delivery date is 1-3days. Production delivery time: 7-10days. New product development: 15-20days Our Advantages: Reliability production Famous brand "FBELE", best reputation Large production line Effective working team Aggressive price Constant new products

Suppliers

Company
Product
Description
Supplier Links
Cell Box FBCB1155
UM-3 OR "AA" Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below: Sample delivery date is 1-3days. Production delivery time: 7-10days. New product development: 15-20days Our Advantages: Reliability production Famous brand "FBELE", best reputation Large production line Effective working team Aggressive price Constant new products

UM-3 OR "AA"

Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould.

Fast is our principle,our normal delivery time as below:

  • Sample delivery date is 1-3days.
  • Production delivery time: 7-10days.
  • New product development: 15-20days

Our Advantages:

  1. Reliability production
  2. Famous brand "FBELE", best reputation
  3. Large production line
  4. Effective working team
  5. Aggressive price
  6. Constant new products
Supplier's Site

Technical Specifications

  Ningbo Best Group Co., Ltd.
Product Category Battery Holders
Product Number FBCB1155
Product Name Cell Box
Type Plastic Holder
Unlock Full Specs
to access all available technical data

Similar Products

SMT Coin Cell Holder - SMTU Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Coin Cell Holder
Material Glass fiber filled LCP
Cell Capacity Single Cell
View Details
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) on T&R - 1061TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
 - 5005280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Single Cell
Cell Size 9V
View Details