WAGO Triple-deck terminal block - Through terminal block 2002-3231

Description
Triple-deck terminal block; Through/through/thro ugh terminal block; L/L/L; with marker carrier; suitable for Ex e II applications; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
Triple-deck terminal block; Through/through/thro ugh terminal block; L/L/L; with marker carrier; suitable for Ex e II applications; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple-deck terminal block - Through terminal block - 2002-3231 - WAGO
Germantown, WI, United States
Triple-deck terminal block - Through terminal block
2002-3231
Triple-deck terminal block - Through terminal block 2002-3231
Triple-deck terminal block; Through/through/thro ugh terminal block; L/L/L; with marker carrier; suitable for Ex e II applications; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Triple-deck terminal block; Through/through/through terminal block; L/L/L; with marker carrier; suitable for Ex e II applications; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2002-3231-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-3231-ND
Terminal Blocks - Din Rail, Channel 2946-2002-3231-ND
TRIPLE-DECK TERMINAL BLOCK; THRO

TRIPLE-DECK TERMINAL BLOCK; THRO

Buy Now Datasheet
DIN Rail Terminal Blocks - 2475834 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2475834
DIN Rail Terminal Blocks 2475834
WAGO 2002-3231

WAGO 2002-3231

Supplier's Site
Terminal Blk/Strip Wiring Dev - 11177747 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11177747
Terminal Blk/Strip Wiring Dev 11177747
TRIPLE-DECK TERMINAL BLOCK, THROUGH/THROUGH/THRO UGH TERMINAL BLOCK, L/L/L, WITH MARKER CARRIER, SUITABLE FOR EX E II APPLICATIONS, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², PUSH-IN CAGE CLAMP®, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

TRIPLE-DECK TERMINAL BLOCK, THROUGH/THROUGH/THROUGH TERMINAL BLOCK, L/L/L, WITH MARKER CARRIER, SUITABLE FOR EX E II APPLICATIONS, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², PUSH-IN CAGE CLAMP®, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Din Rail, 6Pos, 22-12Awg; No. Of Positions Wago - 76R1606 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 6Pos, 22-12Awg; No. Of Positions Wago
76R1606
Terminal Block, Din Rail, 6Pos, 22-12Awg; No. Of Positions Wago 76R1606
TERMINAL BLOCK, DIN RAIL, 6POS, 22-12AWG; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:20A; Rated Voltage:600V; No. of Levels:3 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 6POS, 22-12AWG; No. of Positions:6Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:20A; Rated Voltage:600V; No. of Levels:3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-3231 2946-2002-3231-ND 2475834 11177747 76R1606
Product Name Triple-deck terminal block - Through terminal block Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Blk/Strip Wiring Dev Terminal Block, Din Rail, 6Pos, 22-12Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp Tab Connection
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 440 volts 300 volts 600 volts
Current Rating 24 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor terminal block - 2000-5417/1102-950 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Double-deck terminal block - Through terminal block - 2002-2208 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Empty component plug housing - 2002-810 - WAGO
Specs
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Triple-deck terminal block - Through terminal block - 2002-3234 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers