Cellular 4G LTE CAT-4 (Verizon) Transceiver Module 617MHz ~ 2.2GHz Antenna Not Included, U.FL Through Hole
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | NL-SW-LTE-SRC7611-4NGV |
| Product Name | RF Transceiver Modules and Modems |
| Package Type | 20-DIP Module |
| Features | RoHS |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 617 to 2200 MHz |