Nidec Copal (USA) Corporation DC High Power Motor LC38-192

Description
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).
Datasheet
Description
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torrance, CA, USA
DC High Power Motor
LC38-192
DC High Power Motor LC38-192
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).

Supplier's Site Datasheet

Technical Specifications

  Nidec Copal (USA) Corporation
Product Category DC Motors
Product Number LC38-192
Product Name DC High Power Motor
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0129 HP
Unlock Full Specs
to access all available technical data

Similar Products

PM60 Range - PM60 - parvalux by maxon
parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 4.81 to 75.05 in-oz/amp (34 to 530 mN-m/amp)
View Details
FRAMELESS MOTOR - 85FSP13-D14444-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 18.97 in-oz/amp (134 mN-m/amp)
Output Power 0.5897 HP
View Details
DC-Micromotors Series 3890 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 4.51 in-oz/amp (31.82 mN-m/amp)
Rotor Inertia 0.0023 oz-in-sec² (0.0164 kg-cm²)
View Details
DC Motor With Double Shaft - YHD-F34 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 1.5 VDC
Continuous Current 0.4000 amps
View Details