Nidec Copal (USA) Corporation Toggle Switches ET220N12-Z

Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 563-1892-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
563-1892-ND
Toggle Switches 563-1892-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
ET220N12-Z
Switches - Toggle Switches ET220N12-Z
SWITCH TOGGLE DPDT 20A 125V

SWITCH TOGGLE DPDT 20A 125V

Supplier's Site
Toggle Switch, Dpdt, 20A, 125Vac, Panel; Switch Operation Nidec Copal Electronics - 56AC4830 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 20A, 125Vac, Panel; Switch Operation Nidec Copal Electronics
56AC4830
Toggle Switch, Dpdt, 20A, 125Vac, Panel; Switch Operation Nidec Copal Electronics 56AC4830
TOGGLE SWITCH, DPDT, 20A, 125VAC, PANEL; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:ET Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 20A, 125VAC, PANEL; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:ET Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 563-1892-ND ET220N12-Z 56AC4830
Product Name Toggle Switches Switches - Toggle Switches Toggle Switch, Dpdt, 20A, 125Vac, Panel; Switch Operation Nidec Copal Electronics
Switch Type Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Self-Grounding Toggle Switch, Residential Grade - 1003S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Process Sealed Subminiature Toggle - A12AB1 - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 55241806 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details