Suzhou Ele Mfg Co., Ltd.
15 Amp 4 Way Toggle Switch, Residential Grade
1003
Description
Thermoplastic toggle and enclosure. |
High-impact resistant construction. |
Side wire #12 and #14 AWG. |
Push wire #14 AWG |
Tri-drive ground, terminal and mounting screws. |
Easy-access green hex head ground screw. |
Smooth, quiet toggle action. |
Self-grounding models provide automatic ground clip.
Request a Quote
Email Supplier
Description
Thermoplastic toggle and enclosure. |
High-impact resistant construction. |
Side wire #12 and #14 AWG. |
Push wire #14 AWG |
Tri-drive ground, terminal and mounting screws. |
Easy-access green hex head ground screw. |
Smooth, quiet toggle action. |
Self-grounding models provide automatic ground clip.
Request a Quote
Email Supplier
Suppliers
15 Amp 4 Way Toggle Switch, Residential Grade
1003
Thermoplastic toggle and enclosure. |
High-impact resistant construction. |
Side wire #12 and #14 AWG. |
Push wire #14 AWG |
Tri-drive ground, terminal and mounting screws. |
Easy-access green hex head ground screw. |
Smooth, quiet toggle action. |
Self-grounding models provide automatic ground clip.
- Thermoplastic toggle and enclosure. |
- High-impact resistant construction. |
- Side wire #12 and #14 AWG. |
- Push wire #14 AWG |
- Tri-drive ground, terminal and mounting screws. |
- Easy-access green hex head ground screw. |
- Smooth, quiet toggle action. |
- Self-grounding models provide automatic ground clip.
Supplier's Site
Technical Specifications
|
Product Category
|
Toggle Switches |
|
Product Number
|
1003 |
|
Product Name
|
15 Amp 4 Way Toggle Switch, Residential Grade |
|
Switch Type
|
Toggle
|
|
Standards / Compliances
|
UL Listed
|
|
Operating Temperature
|
-40 to 140 F (-40 to 60 C)
|
|
Length / Diameter
|
4.09 inch (104 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Type
Toggle
Standards / Compliances
UL Listed
Operating Temperature
-40 to 140 F (-40 to 60 C)
View Details
Switch Type
Toggle
Standards / Compliances
UL Listed
Operating Temperature
-40 to 140 F (-40 to 60 C)
View Details
Switch Type
Toggle
Standards / Compliances
UL Listed
Operating Temperature
-40 to 140 F (-40 to 60 C)
View Details
Switch Type
Toggle
Pole & Throw Specifications
2-Pole, 3-Wire
Standards / Compliances
UL Listed
View Details