Nidec Copal (USA) Corporation Attenuators E-TA3216 4DB N5

Description
RF Attenuators 4dB 0Hz ~ 3GHz 50 Ohms 100mW 1206 (3216 Metric)
Request a Quote Datasheet
Description
RF Attenuators 4dB 0Hz ~ 3GHz 50 Ohms 100mW 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - E-TA32164DBN5-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
E-TA32164DBN5-ND
Attenuators E-TA32164DBN5-ND
RF Attenuators 4dB 0Hz ~ 3GHz 50 Ohms 100mW 1206 (3216 Metric)

RF Attenuators 4dB 0Hz ~ 3GHz 50 Ohms 100mW 1206 (3216 Metric)

Buy Now Datasheet
Attenuators - E-TA3216 4DB N5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
E-TA3216 4DB N5
Attenuators E-TA3216 4DB N5
RF Attenuators 4dB 0 Hz ~ 3 GHz 50 Ohms 100mW 1206 (3216 Metric)

RF Attenuators 4dB 0 Hz ~ 3 GHz 50 Ohms 100mW 1206 (3216 Metric)

Buy Now Datasheet
Attenuators - E-TA3216 4DB N5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
E-TA3216 4DB N5
Attenuators E-TA3216 4DB N5
RF Attenuators 4dB 0 Hz ~ 3 GHz 50 Ohms 100mW 1206 (3216 Metric)

RF Attenuators 4dB 0 Hz ~ 3 GHz 50 Ohms 100mW 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number E-TA32164DBN5-ND E-TA3216 4DB N5
Product Name Attenuators Attenuators
Attenuation 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 25W 12.4GHz SMA - UIYCA25AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
ColorConnect Attenuators - AT-185-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2221983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Attenuation 11 dB
View Details