Nidec Copal (USA) Corporation Attenuators E-TA3216 3DB N8

Description
RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 100mW 1206 (3216 Metric)
Request a Quote Datasheet
Description
RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 100mW 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - E-TA32163DBN8-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
E-TA32163DBN8-ND
Attenuators E-TA32163DBN8-ND
RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 100mW 1206 (3216 Metric)

RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 100mW 1206 (3216 Metric)

Buy Now Datasheet
Attenuators - E-TA3216 3DB N8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
E-TA3216 3DB N8
Attenuators E-TA3216 3DB N8
RF Attenuators 3dB 0 Hz ~ 3 GHz 50 Ohms 100mW 1206 (3216 Metric)

RF Attenuators 3dB 0 Hz ~ 3 GHz 50 Ohms 100mW 1206 (3216 Metric)

Buy Now Datasheet
Attenuators - E-TA3216 3DB N8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
E-TA3216 3DB N8
Attenuators E-TA3216 3DB N8
RF Attenuators 3dB 0 Hz ~ 3 GHz 50 Ohms 100mW 1206 (3216 Metric)

RF Attenuators 3dB 0 Hz ~ 3 GHz 50 Ohms 100mW 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number E-TA32163DBN8-ND E-TA3216 3DB N8
Product Name Attenuators Attenuators
Attenuation 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ATN04-00110CH, Passive GaAs MMIC Attenuator Family - ATN04-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuator - Variable Voltage - 1125613 - Richardson RFPD
Specs
Attenuator Type Variable
Frequency 2 to 25 GHz
Insertion Loss 2 dB
View Details
Coaxial Attenuator - 5o20503S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details